Diode Standard 100V 1.5A Surface Mount DO-214AA (SMB)
Diode Standard 100V 1.5A Surface Mount DO-214AA (SMB)
Diode Standard 100V 1.5A Surface Mount DO-214AA (SMB)
DIODE 1.5 A, 100 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: RS2B-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS2B-E3/52T can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1092723-RS2B-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1.5A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Rectifiers 1.5 Amp 100V 150ns
DIODE GEN PURP 100V 1.5A DO214AA
SWITCHING DIODE, 1.5A 100V DO-214AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1.5A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | RS2B-E3/52TGITR-ND | 280-RS2B-E3/52T | 1092723-RS2B-E3/52T | RS2B-E3/52T | RS2B-E3/52T | 97K8959 |
| Product Name | Single Diodes | 1.5 A 100 V Diode and Rectifier | Diodes, Rectifiers - Single - RS2B-E3/52T | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Switching Diode, 1.5A 100V Do-214Aa; Repetitive Peak Reverse Voltage Vishay |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Diode Type | Standard | |||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | |||
| VR | 100 volts |