0.8 A, 100 V Surface Mount Fast Recovery
0.8 A, 100 V Surface Mount Fast Recovery
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1092679-RS1BFA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 800mA
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 800mA
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Rectifiers 100V 0.8A Fast Rectifier Product overview: RS1BFA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.8A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-RS1BFA can be used for catalog matching and distributor lookup.
Diode Standard 100V 800mA Surface Mount SOD-123FA
Diode Standard 100V 800mA Surface Mount SOD-123FA
Diode Standard 100V 800mA Surface Mount SOD-123FA
DIODE GP 100V 800MA SOD123FA
RECTIFIER, SINGLE, 100V, 0.8A, SOD-123FL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:800mA; Diode Configuration:Single
Rectifiers 100V 0.8A Fast Rectifier
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | RS1BFA | 1092679-RS1BFA | 2085-RS1BFA | RS1BFADKR-ND | RS1BFA | 01AC9510 | RS1BFA |
| Product Name | Diodes, Rectifiers - Single - RS1BFA | 100V 0.8A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 100V, 0.8A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | |
| Life Cycle Stage | Active | Declining | |||||
| Package | SOD-123; SOD-123 FL | Reel | SOD-123 | SOD-123; SOD-123FA | |||
| Diode Type | Standard | ||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | ||||
| VR | 100 volts |