PANJIT SemiConductor Single Diodes RS1K_R1_00001

Description
Diode Standard 800V 1A Surface Mount SMA (DO-214AC)
Request a Quote Datasheet
Description
Diode Standard 800V 1A Surface Mount SMA (DO-214AC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 3757-RS1K_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 800V 1A Surface Mount SMA (DO-214AC)

Diode Standard 800V 1A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Diodes - 3757-RS1K_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 800V 1A Surface Mount SMA (DO-214AC)

Diode Standard 800V 1A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Diodes, Rectifiers - Single - RS1K_R1_00001 - 741305-RS1K_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RS1K_R1_00001
741305-RS1K_R1_00001
Diodes, Rectifiers - Single - RS1K_R1_00001 741305-RS1K_R1_00001
Manufacturer: Panjit Win Source Part Number: 741305-RS1K_R1_00001 Manufacturer Homepage: www.panjit.com.tw Reference case: DO-214AC Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Panjit
Win Source Part Number: 741305-RS1K_R1_00001
Manufacturer Homepage: www.panjit.com.tw
Reference case: DO-214AC
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
1A 800V Diode and Rectifier - 280-RS1K_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 800V Diode and Rectifier
280-RS1K_R1_00001
1A 800V Diode and Rectifier 280-RS1K_R1_00001
Rectifier Diode, 1 Element, 1A, 800V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: RS1K_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1K_R1_00001 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 1A, 800V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: RS1K_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1K_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RS1K_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RS1K_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers RS1K_R1_00001
DIODE GEN PURP 800V 1A SMA

DIODE GEN PURP 800V 1A SMA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 3757-RS1K_R1_00001TR-ND 741305-RS1K_R1_00001 280-RS1K_R1_00001 RS1K_R1_00001
Product Name Single Diodes Diodes, Rectifiers - Single - RS1K_R1_00001 1A 800V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data