onsemi Switching Diodes RS1J

Description
Diode Switching 600V 1A DO214AC
Request a Quote Datasheet
Description
Diode Switching 600V 1A DO214AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Diodes - 7613391 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7613391
Switching Diodes 7613391
Diode Switching 600V 1A DO214AC

Diode Switching 600V 1A DO214AC

Supplier's Site
Switching Diodes - 7613391P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7613391P
Switching Diodes 7613391P
Diode Switching 600V 1A DO214AC

Diode Switching 600V 1A DO214AC

Supplier's Site
Switching Diodes - 1662388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1662388
Switching Diodes 1662388
Diode Switching 600V 1A DO214AC

Diode Switching 600V 1A DO214AC

Supplier's Site
Single Diodes - RS1JFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS1JFSTR-ND
Single Diodes RS1JFSTR-ND
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - RS1JFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS1JFSCT-ND
Single Diodes RS1JFSCT-ND
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - RS1JFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS1JFSDKR-ND
Single Diodes RS1JFSDKR-ND
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
600V 1a Diode and Rectifier - 2085-RS1J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1a Diode and Rectifier
2085-RS1J
600V 1a Diode and Rectifier 2085-RS1J
Rectifiers 600V 1a Fast Rect SMa Product overview: RS1J from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-RS1J can be used for catalog matching and distributor lookup.

Rectifiers 600V 1a Fast Rect SMa Product overview: RS1J from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-RS1J can be used for catalog matching and distributor lookup.

Supplier's Site
 - RS1J - Rochester Electronics
Newburyport, MA, United States
1.0A Fast Recovery Rectifier

1.0A Fast Recovery Rectifier

Supplier's Site Datasheet
Discrete Semiconductor Products - 084244-RS1J - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
084244-RS1J
Discrete Semiconductor Products 084244-RS1J
Manufacturer: Fairchild Semiconductor Win Source Part Number: 084244-RS1J Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Reel Mounting Style: SMD/SMT Speed: Fast Recovery =< 500ns > 200mA (Io) Package: DO-214AC SMA Manufacturer Device Package: SMA (DO-214AC) Standard Package: 1 Catalog: Standard Diode Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 250ns Current - Reverse Leakage @ Vr: 5µA @ 600V Operating Temperature - Junction: -55°C ~ 150°C Capacitance @ Vr F: 10pF @ 4V 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 084244-RS1J
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AC SMA
Manufacturer Device Package: SMA (DO-214AC)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 250ns
Current - Reverse Leakage @ Vr: 5µA @ 600V
Operating Temperature - Junction: -55°C ~ 150°C
Capacitance @ Vr F: 10pF @ 4V 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - RS1J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RS1J
Discrete Semiconductor Products - Diodes - Rectifiers RS1J
DIODE GEN PURP 600V 1A DO214AC

DIODE GEN PURP 600V 1A DO214AC

Supplier's Site
Fast Diode, 1A, 600V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi - 15R4047 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 1A, 600V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi
15R4047
Fast Diode, 1A, 600V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi 15R4047
FAST DIODE, 1A, 600V, DO-214AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:250ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

FAST DIODE, 1A, 600V, DO-214AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:250ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Fast Diode, 1A, 600V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 18C8125 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 1A, 600V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Onsemi
18C8125
Fast Diode, 1A, 600V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Onsemi 18C8125
FAST DIODE, 1A, 600V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:250ns; Forward Surge Current:30A RoHS Compliant: Yes

FAST DIODE, 1A, 600V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:250ns; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
RS1J
Rectifiers RS1J
Rectifiers 600V 1a Fast Rect SMa

Rectifiers 600V 1a Fast Rect SMa

Buy Now Datasheet
Single Diodes - RS1J - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RS1J
Single Diodes RS1J
DIODE GEN PURP 600V 1A DO214AC

DIODE GEN PURP 600V 1A DO214AC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Step Recovery Diodes Diodes Rectifiers Diodes Rectifiers General Purpose Diodes
Product Number 7613391 RS1JFSTR-ND 2085-RS1J RS1J 084244-RS1J RS1J 15R4047 RS1J RS1J
Product Name Switching Diodes Single Diodes 600V 1a Diode and Rectifier Discrete Semiconductor Products Discrete Semiconductor Products - Diodes - Rectifiers Fast Diode, 1A, 600V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi Rectifiers Single Diodes
Diode Applications Switching Rectifier
RoHS Compliant RoHS RoHS RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Reel SMA; SMA SMA DO-214AC SMA; DO-214AC, SMA
Life Cycle Stage Active Declining
Unlock Full Specs
to access all available technical data