Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1092708-RS1KFA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 800mA
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 800mA
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 5μA @ 800V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Diode Standard 800V 800mA Surface Mount SOD-123FA
Diode Standard 800V 800mA Surface Mount SOD-123FA
Diode Standard 800V 800mA Surface Mount SOD-123FA
Rectifiers 800V 0.8A Fast Rectifier Product overview: RS1KFA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 0.8A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-RS1KFA can be used for catalog matching and distributor lookup.
RECTIFIER, SINGLE, 800V, 0.8A, SOD-123FL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:800mA; Diode Configuration:Single
Rectifiers 800V 0.8A Fast Rectifier
DIODE GP 800V 800MA SOD123FA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1092708-RS1KFA | RS1KFATR-ND | 2085-RS1KFA | 01AC9515 | RS1KFA | RS1KFA |
| Product Name | Diodes, Rectifiers - Single - RS1KFA | Single Diodes | 800V 0.8A Diode and Rectifier | Rectifier, Single, 800V, 0.8A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | |||
| VR | 800 volts | |||||
| IR | 0.0050 mA | |||||
| trr | 500 ns | 500 ns |