Diode Standard 100V 800mA Surface Mount Sub SMA
Diode Standard 100V 800mA Surface Mount Sub SMA
Diode Standard 100V 800mA Surface Mount Sub SMA
RECTIFIER, SINGLE, 100V, 0.8A, SUB SMA ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1801-RS1BLDKR-ND | 83AH2825 |
| Product Name | Single Diodes | Rectifier, Single, 100V, 0.8A, Sub Sma Rohs Compliant Taiwan Semiconductor |
| Tj | -55 to 150 C (-67 to 302 F) |