Diode Standard 600V 1A Surface Mount D-Flat
DIODE GEN PURP 600V 1A DFLAT Product overview: RS1JDF-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1JDF-13 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1366841-RS1JDF-13
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Product Status: Active
Package / Case: 2-SMD, Flat Lead
Supplier Device Package: D-Flat
Base Product Number: RS1J
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 250 ns
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Capacitance @ Vr, F: 6pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Rectifiers Superfast Recovery Rectifier
DIODE GEN PURP 600V 1A DFLAT
DIODE GEN PURP 600V 1A DFLAT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | RS1JDF-13-ND | 280-RS1JDF-13 | 1366841-RS1JDF-13 | RS1JDF-13 | RS1JDF-13 | RS1JDF-13 |
| Product Name | Single Diodes | 600V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Package | Tape & Reel (TR) | D-FLAT | 2-SMD, Flat Lead | |||
| RoHS Compliant | RoHS | |||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts |