Diode Switching 200V 1A 2-Pin SMA T/R Product overview: RS1D-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1D-E3/5AT can be used for catalog matching and distributor lookup.
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 1093455-RS1D-E3/5AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Rectifiers 200 Volt 1.0A 150ns 30 Amp IFSM
DIODE GEN PURP 200V 1A DO214AC
DIODE GEN PURP 200V 1A DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 280-RS1D-E3/5AT | RS1D-E3/5ATGIDKR-ND | 1093455-RS1D-E3/5AT | RS1D-E3/5AT | RS1D-E3/5AT | RS1D-E3/5AT |
| Product Name | 200V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - RS1D-E3/5AT | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Standard | |||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | |||
| VR | 200 volts | 200 volts |