Manufacturer: Diodes Incorporated
Win Source Part Number: 756162-RS1DB-13
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 150ns
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMB
Manufacturer Package: DO-214AA, SMB
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: RS1D
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.3V at 1A
Current - Reverse Leakage at Vr: 5μA at 200V
Capacitance at Vr, F: 15pF at 4V, 1MHz
Diode Standard 200V 1A Surface Mount SMB
Diode Standard 200V 1A Surface Mount SMB
DIODE GEN PURP 200V 1A SMB Product overview: RS1DB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1DB-13 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 1A SMB
DIODE GEN PURP 200V 1A SMB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 756162-RS1DB-13 | 981-RS1DB-13-CHP | 280-RS1DB-13 | RS1DB-13 | RS1DB-13 |
| Product Name | Diodes, Rectifiers - Single - RS1DB-13 | Single Diodes | 200V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | ||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | ||
| VR | 200 volts | 200 volts | |||
| IR | 0.0050 mA | 0.0050 mA |