Diode Switching 50V 1A 2-Pin SMA T/R Product overview: RS1A-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1A-E3/5AT can be used for catalog matching and distributor lookup.
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)
DIODE, FAST, 1A, 50V, SURFACE MOUNT- SMD; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 50V 1A DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-RS1A-E3/5AT | RS1A-E3/5ATGITR-ND | 97K8954 | RS1A-E3/5AT |
| Product Name | 50V 1A Diode and Rectifier | Single Diodes | Diode, Fast, 1A, 50V, Surface MountSmd; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| RoHS Compliant | RoHS | |||
| VF | 1.3 volts | 1.3 volts |