Diode Standard 400V 500mA Surface Mount DO-219AB (SMF)
DIODE GP 400V 500MA DO219AB
Rectifiers 400 Volt 0.7A 150ns
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | RS07G-GS18-ND | RS07G-GS18 | RS07G-GS18 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |