DIODES Incorporated Diodes, Rectifiers - Single - RS2B-13-F RS2B-13-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 027491-RS2B-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1.5A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 100V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Communications & Networking, Automotive, Power Management
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 027491-RS2B-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1.5A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 100V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Communications & Networking, Automotive, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RS2B-13-F - 027491-RS2B-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RS2B-13-F
027491-RS2B-13-F
Diodes, Rectifiers - Single - RS2B-13-F 027491-RS2B-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 027491-RS2B-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1.5A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 100V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Communications & Networking, Automotive, Power Management

Manufacturer: Diodes Incorporated
Win Source Part Number: 027491-RS2B-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1.5A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Communications & Networking, Automotive, Power Management

Buy Now Datasheet
Singapore, Singapore
100V 1.5A Diode and Rectifier
280-RS2B-13-F
100V 1.5A Diode and Rectifier 280-RS2B-13-F
DIODE GEN PURP 100V 1.5A SMB Product overview: RS2B-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS2B-13-F can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 1.5A SMB Product overview: RS2B-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS2B-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 31-RS2B-13-FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-RS2B-13-FTR-ND
Single Diodes 31-RS2B-13-FTR-ND
Diode Standard 100V 1.5A Surface Mount SMB

Diode Standard 100V 1.5A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 31-RS2B-13-FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-RS2B-13-FCT-ND
Single Diodes 31-RS2B-13-FCT-ND
Diode Standard 100V 1.5A Surface Mount SMB

Diode Standard 100V 1.5A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 31-RS2B-13-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-RS2B-13-FDKR-ND
Single Diodes 31-RS2B-13-FDKR-ND
Diode Standard 100V 1.5A Surface Mount SMB

Diode Standard 100V 1.5A Surface Mount SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RS2B-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RS2B-13-F
Discrete Semiconductor Products - Diodes - Rectifiers RS2B-13-F
DIODE GEN PURP 100V 1.5A SMB

DIODE GEN PURP 100V 1.5A SMB

Supplier's Site
Single Diodes - RS2B-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RS2B-13-F
Single Diodes RS2B-13-F
DIODE GEN PURP 100V 1.5A SMB

DIODE GEN PURP 100V 1.5A SMB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
RS2B-13-F
Rectifiers RS2B-13-F
Rectifiers 2.0A 100V

Rectifiers 2.0A 100V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number 027491-RS2B-13-F 280-RS2B-13-F 31-RS2B-13-FTR-ND RS2B-13-F RS2B-13-F RS2B-13-F
Product Name Diodes, Rectifiers - Single - RS2B-13-F 100V 1.5A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Rectifiers
Diode Type Standard
VF 1.3 volts 1.3 volts 1.3 volts
VR 100 volts 100 volts
IR 0.0050 mA 0.0050 mA
trr 150 ns
Unlock Full Specs
to access all available technical data