Manufacturer: Vishay
Win Source Part Number: 062595-RS07D-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 700mA
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Capacitance @ Vr, F: 9pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-219AB (SMF)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Diode Standard 200V 500mA Surface Mount DO-219AB (SMF)
Diode Standard 200V 500mA Surface Mount DO-219AB (SMF)
Diode Standard 200V 500mA Surface Mount DO-219AB (SMF)
RS07B, RS07D, RS07G, RS07J, RS07K Fast Rectifier Surface Mount Product overview: RS07D-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS07D-GS08 can be used for catalog matching and distributor lookup.
DIODE GP 200V 500MA DO219AB
Rectifiers 200 Volt 0.7A 150ns
RECT, STANDARD, 1.4A, 200V, DO-219AB-2; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1.4A; Diode Configuration:Single
DIODE GP 200V 500MA DO219AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 062595-RS07D-GS08 | 112-RS07D-GS08CT-ND | 280-RS07D-GS08 | RS07D-GS08 | RS07D-GS08 | 04AJ4468 | RS07D-GS08 |
| Product Name | Diodes, Rectifiers - Single - RS07D-GS08 | Single Diodes | SMD Diode and Rectifier | Single Diodes | Rectifiers | Rect, Standard, 1.4A, 200V, Do-219Ab-2; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts | 1.15 volts | |||
| VR | 200 volts | 200 volts | 200 volts | ||||
| IR | 0.0100 mA | 0.0100 mA | |||||
| trr | 150 ns | 150 ns | 150 ns |