DIODES Incorporated Single Diodes RS2J-13-F

Description
Diode Standard 600V 1.5A Surface Mount SMB
Request a Quote Datasheet
Description
Diode Standard 600V 1.5A Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RS2J-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS2J-FDIDKR-ND
Single Diodes RS2J-FDIDKR-ND
Diode Standard 600V 1.5A Surface Mount SMB

Diode Standard 600V 1.5A Surface Mount SMB

Buy Now Datasheet
Single Diodes - RS2J-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS2J-FDITR-ND
Single Diodes RS2J-FDITR-ND
Diode Standard 600V 1.5A Surface Mount SMB

Diode Standard 600V 1.5A Surface Mount SMB

Buy Now Datasheet
Single Diodes - RS2J-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS2J-FDICT-ND
Single Diodes RS2J-FDICT-ND
Diode Standard 600V 1.5A Surface Mount SMB

Diode Standard 600V 1.5A Surface Mount SMB

Buy Now Datasheet
Diodes, Rectifiers - Single - RS2J-13-F - 027494-RS2J-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RS2J-13-F
027494-RS2J-13-F
Diodes, Rectifiers - Single - RS2J-13-F 027494-RS2J-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 027494-RS2J-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1.5A Reverse Recovery Time (trr): 250ns Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 027494-RS2J-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1.5A
Reverse Recovery Time (trr): 250ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 1.5A Diode and Rectifier
280-RS2J-13-F
600V 1.5A Diode and Rectifier 280-RS2J-13-F
DIODE GEN PURP 600V 1.5A SMB Product overview: RS2J-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS2J-13-F can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 1.5A SMB Product overview: RS2J-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS2J-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RS2J-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RS2J-13-F
Discrete Semiconductor Products - Diodes - Rectifiers RS2J-13-F
DIODE GEN PURP 600V 1.5A SMB

DIODE GEN PURP 600V 1.5A SMB

Supplier's Site
Single Diodes - RS2J-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RS2J-13-F
Single Diodes RS2J-13-F
DIODE GEN PURP 600V 1.5A SMB

DIODE GEN PURP 600V 1.5A SMB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number RS2J-FDIDKR-ND 027494-RS2J-13-F 280-RS2J-13-F RS2J-13-F RS2J-13-F
Product Name Single Diodes Diodes, Rectifiers - Single - RS2J-13-F 600V 1.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Diode Type Standard
VF 1.3 volts 1.3 volts 1.3 volts
VR 600 volts 600 volts
IR 0.0050 mA 0.0050 mA
Unlock Full Specs
to access all available technical data