0.8 A, 1000 V Surface Mount Fast Recovery
Diode Standard 1000V 800mA Surface Mount SOD-123FA
Diode Standard 1000V 800mA Surface Mount SOD-123FA
Diode Standard 1000V 800mA Surface Mount SOD-123FA
Rectifiers 1000V 0.8A Fast Rectifier Product overview: RS1MFA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 0.8A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-RS1MFA can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 892353-RS1MFA
Series: Automotive, AEC-Q101
Features: Diode Standard 1000 V 800mA Surface Mount SOD-123FA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123W
Package: Reel - TR
Mounting: Surface Mount
Family Name: RS1M
Categories: Discrete Semiconductor Products
Case / Package: SOD-123FA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: RS1MFATR, RS1MFA-ND, RS1MFACT, RS1MFADKR
Rectifiers 1000V 0.8A Fast Rectifier
RECTIFIER, SINGLE, 0.8A, 1KV, SOD-123FA; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):800mA; Diode Configuration:Single
DIODE GP 1KV 800MA SOD123FA
DIODE GP 1KV 800MA SOD123FA
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | RS1MFA | RS1MFATR-ND | 2085-RS1MFA | 892353-RS1MFA | RS1MFA | 07AH4727 | RS1MFA | RS1MFA |
| Product Name | Single Diodes | 1000V 0.8A Diode and Rectifier | Diodes, Rectifiers - Single - RS1MFA | Rectifiers | Rectifier, Single, 0.8A, 1Kv, Sod-123Fa; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Life Cycle Stage | Active | Declining | ||||||
| Package | SOD-123; SOD-123 FL | Reel | SOD-123; SOD-123FA | SOD-123 | ||||
| Tj | -55 to 150 C (-67 to 302 F) | |||||||
| RoHS Compliant | RoHS | RoHS | ||||||
| Diode Type | Diode Standard 1000 V 800mA Surface Mount SOD-123FA |