Manufacturer: Vishay
Win Source Part Number: 850489-RS07B-GS08
Series: Automotive, AEC-Q101
Features: Diode 100 V
Package: Reel - TR
Family Name: RS07
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: RS07B-GS08-ND, RS07B-GS08GITR, RS07B-GS08GIDKR, RS07B-GS08GICT
RS07B, RS07D, RS07G, RS07J, RS07K Fast Rectifier Surface Mount Product overview: RS07B-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS07B-GS08 can be used for catalog matching and distributor lookup.
Diode Standard 100V 500mA Surface Mount DO-219AB (SMF)
Diode Standard 100V 500mA Surface Mount DO-219AB (SMF)
Diode Standard 100V 500mA Surface Mount DO-219AB (SMF)
RECTIFIER, 100V, 1.4A, DO-219AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1.4A; Diode Configuration:Single
Rectifiers 100 Volt 0.7A 150ns
DIODE GP 100V 500MA DO219AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 850489-RS07B-GS08 | 280-RS07B-GS08 | 112-RS07B-GS08CT-ND | 42Y0954 | RS07B-GS08 | RS07B-GS08 |
| Product Name | Diodes, Rectifiers - Single - RS07B-GS08 | SMD Diode and Rectifier | Single Diodes | Rectifier, 100V, 1.4A, Do-219Ab; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode 100 V | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| RoHS Compliant | RoHS | |||||
| VRRM | 100 volts | |||||
| VF | 1.15 volts | 1.15 volts |