Diode Standard 600V 2A Surface Mount DO-214AA (SMB)
DIODE GEN PURP 600V 2A DO214AA
DIODE STANDARD 600V 2A DO214AA
DIODE GEN PURP 600V 2A DO214AA Product overview: RS2J from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS2J can be used for catalog matching and distributor lookup.
RECTIFIER, SINGLE, 2A, 600V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):2A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1801-RS2JTR-ND | 280-RS2J | 99AC4272 |
| Product Name | Single Diodes | 600V 2A Diode and Rectifier | Rectifier, Single, 2A, 600V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |
| Package | Tape & Reel (TR) | ||
| RoHS Compliant | RoHS | RoHS |