Diode Standard 50V 1A Surface Mount DO-214AC (SMA)
Rectifiers 50 Volt 1.0A 150ns 30 Amp IFSM
DIODE GEN PURP 50V 1A DO214AC
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | RS1AHE3_A/I-ND | RS1AHE3_A/I | RS1AHE3_A/I |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |