Taiwan Semiconductor Co., Ltd. Single Diodes RS1G

Description
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-RS1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-RS1GTR-ND
Single Diodes 1801-RS1GTR-ND
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 1801-RS1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-RS1GDKR-ND
Single Diodes 1801-RS1GDKR-ND
DIODE STANDARD 400V 1A DO214AC

DIODE STANDARD 400V 1A DO214AC

Buy Now Datasheet
Single Diodes - 1801-RS1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-RS1GCT-ND
Single Diodes 1801-RS1GCT-ND
DIODE GEN PURP 400V 1A DO214AC

DIODE GEN PURP 400V 1A DO214AC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-RS1GTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Schottky Diodes & Rectifiers - 1464731 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Low Leakage
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4960US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 395 mA
IR 10 mA
View Details
PIN Diode Switches - NPS1-500-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details