Rectifiers 400V 1a Fast Rect SMa Product overview: RS1G from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-RS1G can be used for catalog matching and distributor lookup.
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 084246-RS1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA (DO-214AC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RGF1G; RS1GG; RS1G-F;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Quantity per package: 7,500
1.0A Fast Recovery Rectifier
FAST DIODE, 1A, 400V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 400V 1A DO214AC
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 8022174 | 8022174P | 2085-RS1G | RS1GFSDKR-ND | 084246-RS1G | RS1G | 38C7662 | RS1G | RS1G |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 400V 1a Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - RS1G | Fast Diode, 1A, 400V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Do-214ac (sma) | DO-214AC | Reel | SMA; SMA | DO-214AC | SMA | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| trr | 150 ns | 150 ns | 150 ns | ||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||||
| Diode Type | Standard |