Win Source Part Number: 986178-RS1JFA
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 800mA
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 800 mA
Reverse Recovery Time (trr): 250 ns
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-123W
Supplier Device Package: SOD-123FA
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: RS1JFACT,ONSONSRS1JF
Base Product Number: RS1J
Rectifiers 600V 0.8A Fast Rectifier Product overview: RS1JFA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 0.8A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-RS1JFA can be used for catalog matching and distributor lookup.
Diode Standard 600V 800mA Surface Mount SOD-123FA
Diode Standard 600V 800mA Surface Mount SOD-123FA
Diode Standard 600V 800mA Surface Mount SOD-123FA
0.8 A, 600 V Surface Mount Fast Recovery
DIODE GP 600V 800MA SOD123FA
Rectifiers 600V 0.8A Fast Rectifier
RECTIFIER, SINGLE, 0.8A, 600V, SOD-123FA; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):800mA; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Step Recovery Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 986178-RS1JFA | 2085-RS1JFA | RS1JFATR-ND | RS1JFA | RS1JFA | RS1JFA | 07AH4726 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 600V 0.8A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, Single, 0.8A, 600V, Sod-123Fa; Repetitive Reverse Voltage Vrrm Max Onsemi | |
| Diode Type | Standard | ||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | ||||
| VR | 600 volts | ||||||
| IR | 0.0050 mA | ||||||
| trr | 250 ns | 250 ns |