Vishay Intertechnology, Inc. Single Diodes RS1JHE3_A/I

Description
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RS1JHE3_A/IGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS1JHE3_A/IGICT-ND
Single Diodes RS1JHE3_A/IGICT-ND
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - RS1JHE3_A/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS1JHE3_A/IGITR-ND
Single Diodes RS1JHE3_A/IGITR-ND
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
1A 600V Diode and Rectifier - 280-RS1JHE3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 600V Diode and Rectifier
280-RS1JHE3_A/I
1A 600V Diode and Rectifier 280-RS1JHE3_A/I
Rectifier Diode, 1 Element, 1A, 600V V(RRM), Silicon, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN Product overview: RS1JHE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1JHE3_A/I can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 1A, 600V V(RRM), Silicon, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN Product overview: RS1JHE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1JHE3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RS1JHE3_A/I - 932429-RS1JHE3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RS1JHE3_A/I
932429-RS1JHE3_A/I
Diodes, Rectifiers - Single - RS1JHE3_A/I 932429-RS1JHE3_A/I
Manufacturer: Vishay Win Source Part Number: 932429-RS1JHE3_A/I Series: Automotive, AEC-Q101 Features: Diode Standard 600 V 1A Surface Mount DO-214AC (SMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: RS1J Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: RS1JHE3_A/I-ND, RS1JHE3_A/IGITR, RS1JHE3_A/IGICT

Manufacturer: Vishay
Win Source Part Number: 932429-RS1JHE3_A/I
Series: Automotive, AEC-Q101
Features: Diode Standard 600 V 1A Surface Mount DO-214AC (SMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: RS1J
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: RS1JHE3_A/I-ND, RS1JHE3_A/IGITR, RS1JHE3_A/IGICT

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
RS1JHE3_A/I
Rectifiers RS1JHE3_A/I
Rectifiers 600 Volt 1.0A 250ns 37 Amp IFSM

Rectifiers 600 Volt 1.0A 250ns 37 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RS1JHE3_A/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RS1JHE3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers RS1JHE3_A/I
DIODE GEN PURP 600V 1A DO214AC

DIODE GEN PURP 600V 1A DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number RS1JHE3_A/IGICT-ND 280-RS1JHE3_A/I 932429-RS1JHE3_A/I RS1JHE3_A/I RS1JHE3_A/I
Product Name Single Diodes 1A 600V Diode and Rectifier Diodes, Rectifiers - Single - RS1JHE3_A/I Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
RoHS Compliant RoHS
Diode Type Diode Standard 600 V 1A Surface Mount DO-214AC (SMA)
Unlock Full Specs
to access all available technical data