Vishay Intertechnology, Inc. Single Diodes RS07J-M-08

Description
Diode Standard 600V 500mA Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Diode Standard 600V 500mA Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RS07J-M-08-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS07J-M-08-ND
Single Diodes RS07J-M-08-ND
Diode Standard 600V 500mA Surface Mount DO-219AB (SMF)

Diode Standard 600V 500mA Surface Mount DO-219AB (SMF)

Buy Now Datasheet
0.5 A 600 V Diode and Rectifier - 2085-RS07J-M-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5 A 600 V Diode and Rectifier
2085-RS07J-M-08
0.5 A 600 V Diode and Rectifier 2085-RS07J-M-08
DIODE 0.5 A, 600 V, SILICON, SIGNAL DIODE, DO-219AB, HALOGEN FREE AND ROHS COMPLIANT, SMF, 2 PIN, Signal Diode Product overview: RS07J-M-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5 A, 600 V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-RS07J-M-08 can be used for catalog matching and distributor lookup.

DIODE 0.5 A, 600 V, SILICON, SIGNAL DIODE, DO-219AB, HALOGEN FREE AND ROHS COMPLIANT, SMF, 2 PIN, Signal Diode Product overview: RS07J-M-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5 A, 600 V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-RS07J-M-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RS07J-M-08 - 042351-RS07J-M-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RS07J-M-08
042351-RS07J-M-08
Diodes, Rectifiers - Single - RS07J-M-08 042351-RS07J-M-08
Manufacturer: Vishay Win Source Part Number: 042351-RS07J-M-08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1.15V @ 700mA Reverse Recovery Time (trr): 250ns Current - Reverse Leakage @ Vr: 10μA @ 600V Capacitance @ Vr, F: 9pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-219AB (SMF) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 042351-RS07J-M-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 700mA
Reverse Recovery Time (trr): 250ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Capacitance @ Vr, F: 9pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-219AB (SMF)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
RS07J-M-08
Rectifiers RS07J-M-08
Rectifiers SWITCHING DIODE GENPURP SMF DO219e3M

Rectifiers SWITCHING DIODE GENPURP SMF DO219e3M

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RS07J-M-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RS07J-M-08
Discrete Semiconductor Products - Diodes - Rectifiers RS07J-M-08
DIODE GP 600V 500MA DO219AB

DIODE GP 600V 500MA DO219AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number RS07J-M-08-ND 2085-RS07J-M-08 042351-RS07J-M-08 RS07J-M-08 RS07J-M-08
Product Name Single Diodes 0.5 A 600 V Diode and Rectifier Diodes, Rectifiers - Single - RS07J-M-08 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
Diode Type Standard
VF 1.15 volts 1.15 volts
VR 600 volts
Unlock Full Specs
to access all available technical data