Diode Standard 600V 500mA Surface Mount DO-219AB (SMF)
Diode Standard 600V 500mA Surface Mount DO-219AB (SMF)
Diode Standard 600V 500mA Surface Mount DO-219AB (SMF)
Diode Small Signal Switching 600V 1.4A 2-Pin DO-219AB T/R Product overview: RS07J-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS07J-GS08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 042350-RS07J-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 700mA
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Capacitance @ Vr, F: 9pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: RS07J
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-219AB (SMF)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): S15JLW RVG; FS1JL TRTB; GS1506FL_R2_00001;
Introduction Date: February 21, 2003
ECCN: EAR99
Country of Origin: Unknown
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
DIODE GP 600V 500MA DO219AB
DIODE GP 600V 500MA DO219AB
RECTIFIER, 600V, 1.4A, DO-219AB; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1.4A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | RS07J-GS08GIDKR-ND | 280-RS07J-GS08 | 042350-RS07J-GS08 | RS07J-GS08 | RS07J-GS08 | 60AC3788 |
| Product Name | Single Diodes | 600V 1.4A Diode and Rectifier | Diodes, Rectifiers - Single - RS07J-GS08 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, 600V, 1.4A, Do-219Ab; Repetitive Peak Reverse Voltage Vishay |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Standard | |||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts | 1.15 volts | ||
| VR | 600 volts | 600 volts | ||||
| IR | 0.0100 mA | 0.0100 mA |