Vishay RS1PG-M3/84A Switching Diode
Vishay RS1PG-M3/84A Switching Diode
Vishay RS1PG-M3/84A Switching Diode
Manufacturer: Vishay
Win Source Part Number: 1092718-RS1PG-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 1μA @ 400V
Capacitance @ Vr, F: 9pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Diode Standard 400V 1A Surface Mount DO-220AA (SMP)
Diode Switching 400V 1A 2-Pin SMP T/R Product overview: RS1PG-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1PG-M3/84A can be used for catalog matching and distributor lookup.
DIODE GEN PURP 400V 1A DO220AA
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 7103112 | 1092718-RS1PG-M3/84A | RS1PG-M3/84AGITR-ND | 280-RS1PG-M3/84A | RS1PG-M3/84A | RS1PG-M3/84A |
| Product Name | Switching Diodes | Diodes, Rectifiers - Single - RS1PG-M3/84A | Single Diodes | 400V 1A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Switching | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| Diode Type | Standard | |||||
| VF | 1.3 volts | 1.3 volts | ||||
| VR | 400 volts |