Taiwan Semiconductor Co., Ltd. 100V 2A Diode and Rectifier RS2B

Description
DIODE GEN PURP 100V 2A DO214AA Product overview: RS2B from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS2B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 100V 2A DO214AA Product overview: RS2B from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS2B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 2A Diode and Rectifier
280-RS2B
100V 2A Diode and Rectifier 280-RS2B
DIODE GEN PURP 100V 2A DO214AA Product overview: RS2B from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS2B can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 2A DO214AA Product overview: RS2B from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS2B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1801-RS2BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-RS2BTR-ND
Single Diodes 1801-RS2BTR-ND
Diode Standard 100V 2A Surface Mount DO-214AA (SMB)

Diode Standard 100V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 1801-RS2BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-RS2BDKR-ND
Single Diodes 1801-RS2BDKR-ND
DIODE STANDARD 100V 2A DO214AA

DIODE STANDARD 100V 2A DO214AA

Buy Now Datasheet
Single Diodes - 1801-RS2BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-RS2BCT-ND
Single Diodes 1801-RS2BCT-ND
DIODE GEN PURP 100V 2A DO214AA

DIODE GEN PURP 100V 2A DO214AA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Rectifiers Diodes
Product Number 280-RS2B 1801-RS2BTR-ND
Product Name 100V 2A Diode and Rectifier Single Diodes
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3SF5 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 250 ns
View Details
Schottky barrier single diode - 1PS76SB10-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type LLD - Model: YA982C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 400 volts
View Details