Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 720132-RS1DHE3/5AT
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 150ns
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-214AC (SMA)
Status: Obsolete
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: RS1D
Manufacturer Pack Quantity: 7,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.3V at 1A
Current - Reverse Leakage at Vr: 5μA at 200V
Capacitance at Vr, F: 10pF at 4V, 1MHz
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
DIODE GEN PURP 200V 1A DO214AC Product overview: RS1DHE3/5AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1DHE3/5AT can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 1A DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 720132-RS1DHE3/5AT | RS1DHE3/5AT-ND | 280-RS1DHE3/5AT | RS1DHE3/5AT |
| Product Name | Diodes, Rectifiers - Single - RS1DHE3/5AT | Single Diodes | 200V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.3 volts | 1.3 volts | ||
| VR | 200 volts | |||
| IR | 0.0050 mA | |||
| trr | 150 ns |