Diode Standard 100V 500mA Surface Mount DO-219AB (SMF)
Rectifiers 100 Volt 0.7A 150ns
DIODE GP 100V 500MA DO219AB
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | RS07B-GS18-ND | RS07B-GS18 | RS07B-GS18 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |