Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - RS1PDHM3/84A RS1PDHM3/84A

Description
Manufacturer: Vishay Win Source Part Number: 892357-RS1PDHM3/84A Series: eSMP® Features: Diode Standard 200 V 1A Surface Mount DO-220AA (SMP) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-220AA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: RS1 Categories: Discrete Semiconductor Products Case / Package: DO-220AA (SMP) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 892357-RS1PDHM3/84A Series: eSMP® Features: Diode Standard 200 V 1A Surface Mount DO-220AA (SMP) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-220AA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: RS1 Categories: Discrete Semiconductor Products Case / Package: DO-220AA (SMP) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RS1PDHM3/84A - 892357-RS1PDHM3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RS1PDHM3/84A
892357-RS1PDHM3/84A
Diodes, Rectifiers - Single - RS1PDHM3/84A 892357-RS1PDHM3/84A
Manufacturer: Vishay Win Source Part Number: 892357-RS1PDHM3/84A Series: eSMP® Features: Diode Standard 200 V 1A Surface Mount DO-220AA (SMP) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-220AA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: RS1 Categories: Discrete Semiconductor Products Case / Package: DO-220AA (SMP) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 892357-RS1PDHM3/84A
Series: eSMP®
Features: Diode Standard 200 V 1A Surface Mount DO-220AA (SMP)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-220AA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: RS1
Categories: Discrete Semiconductor Products
Case / Package: DO-220AA (SMP)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
200V 1A Diode and Rectifier - 280-RS1PDHM3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-RS1PDHM3/84A
200V 1A Diode and Rectifier 280-RS1PDHM3/84A
DIODE GEN PURP 200V 1A DO220AA Product overview: RS1PDHM3/84A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1PDHM3/84A can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 1A DO220AA Product overview: RS1PDHM3/84A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1PDHM3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RS1PDHM3/84A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS1PDHM3/84A-ND
Single Diodes RS1PDHM3/84A-ND
Diode Standard 200V 1A Surface Mount DO-220AA (SMP)

Diode Standard 200V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RS1PDHM3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RS1PDHM3/84A
Discrete Semiconductor Products - Diodes - Rectifiers RS1PDHM3/84A
DIODE GEN PURP 200V 1A DO220AA

DIODE GEN PURP 200V 1A DO220AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 892357-RS1PDHM3/84A 280-RS1PDHM3/84A RS1PDHM3/84A-ND RS1PDHM3/84A
Product Name Diodes, Rectifiers - Single - RS1PDHM3/84A 200V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 200 V 1A Surface Mount DO-220AA (SMP)
Package Tape & Reel (TR)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464732 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod123f
RoHS Compliant RoHS
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SBD - Model: YG865C12R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 120 volts
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details