Aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 4700 μF, and a 20×25 mm cylindrical case with standard lead style. It has a maximum ESR of 158.73 mΩ at 120 Hz and 20°C, and supports a maximum ripple current of 2.18 A at 85°C. The operating temperature range is -40°C to +85°C for voltages up to 250 VDC. The part meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied, with capacitance change within 20% and dissipation factor within 200% of maximum specified values.
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 158.73mOhm @ 120Hz 2000 Hrs @ 85°C
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 4700µF 25V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 4700UF 20% 25V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478LBA025M2AC | 478LBA025M2AC-ND | 2002-478LBA025M2AC | 478LBA025M2AC | 478LBA025M2AC |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF | 4700 microF | 4700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |