95 °C Long Life, Screw Terminal, Aluminum
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
3300µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 95°C
CAP ALUM 3300UF 50V SCREW
| New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-500332U050BB2B | 500332U050BB2B | 500332U050BB2B-ND | 500332U050BB2B |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | 95 C (203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Packing Method | Carton | Bulk | Bulk; Bulk | |
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |