Knowles Trimmers, Variable Capacitors 5302

Description
1 ~ 10pF Trimmer Capacitor 500V Top Panel Mount
Request a Quote Datasheet
Description
1 ~ 10pF Trimmer Capacitor 500V Top Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - 1956-5302-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
1956-5302-ND
Trimmers, Variable Capacitors 1956-5302-ND
1 ~ 10pF Trimmer Capacitor 500V Top Panel Mount

1 ~ 10pF Trimmer Capacitor 500V Top Panel Mount

Buy Now Datasheet
Downers Grove, IL, United States
Variable Capacitor
5302
Variable Capacitor 5302
Air Capacitors are designed specifically for RF applications, VHF through microwave, and have become the industry standard of excellence. High Q and temperature stability are a result of proper attention to geometry and choice of optimum materials. The heart of this trimmer is the one piece self-locking constant drive mechanism illustrated to the right. This mechanism utilizes transverse slots to create a spring effect between two threaded sections resulting in substantial contact areas which insure uniform torque, high Q and low dynamic tuning noise.

Air Capacitors are designed specifically for RF applications, VHF through microwave, and have become the industry standard of excellence. High Q and temperature stability are a result of proper attention to geometry and choice of optimum materials. The heart of this trimmer is the one piece self-locking constant drive mechanism illustrated to the right. This mechanism utilizes transverse slots to create a spring effect between two threaded sections resulting in substantial contact areas which insure uniform torque, high Q and low dynamic tuning noise.

Supplier's Site Datasheet
Trimmers, Variable Capacitors - 5302 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
5302
Trimmers, Variable Capacitors 5302
CAP TRIMMER 1-10PF 500V PNL MNT

CAP TRIMMER 1-10PF 500V PNL MNT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1956-5302-ND 5302 5302
Product Name Trimmers, Variable Capacitors Variable Capacitor Trimmers, Variable Capacitors
Capacitance Type Variable Variable
Operating Temperature -65 to 125 C (-85 to 257 F)
Capacitance Range 1.00E-6 to 1.00E-5 microF 1.00E-6 to 1.00E-5 microF 1.00E-6 to 1.00E-5 microF
Mounting Style Panel Mount Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details