The 476XMPL025MG19 is a surface-mount aluminum polymer capacitor with a rated voltage of 25 VDC, capacitance of 47 µF, and dimensions of 7.3 mm × 4.3 mm × 2.2 mm. It features a maximum ESR of 2.1164 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 352.5 mA at 105°C. The part operates over a temperature range of -55°C to +105°C and meets the EIA case size G19 (7343). It is halogen-free, RoHS compliant, and designed for decoupling and noise suppression applications. Capacitance tolerance is +20%/-35% at 120 Hz and 20°C, with a dissipation factor less than 0.06. Leakage current is limited to 40 μA at 25°C after 5 minutes. Load life is specified for 2000 hours at 105°C with rated voltage applied, and moisture resistance is tested for 500 hours at 60°C and 90% relative humidity.
Aluminum Polymer Capacitors, SMD Solid Conductive
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 47UF 20% 25V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 476XMPL025MG19 | 2002-476XMPL025MG19 | 476XMPL025MG19 | 1572-476XMPL025MG19TR-ND |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitors | Aluminum Electrolytic Capacitor | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 47 microF | 47 microF |