The 567ULR4R0MEF is a radial aluminum polymer capacitor rated for 4 VDC, with a capacitance of 560 µF, a maximum ESR of 0.3 Ω at 120 Hz and 20°C, and a maximum ripple current of 5600 mA at 100 kHz and 105°C. It has a leakage current of 280 µA max and operates within a temperature range of -55°C to +105°C. The case dimensions are 6.3 mm in diameter by 8 mm in height. It meets a 2000-hour load life test at 105°C with rated voltage applied and complies with a 90-95% RH damp heat test for 1000 hours. Capacitance tolerance is +20% at 120 Hz and 20°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 560UF 20% 4V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 567ULR4R0MEF | 567ULR4R0MEF | 567ULR4R0MEF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 560 microF | 560 microF | 560 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |