Aluminum polymer capacitor rated for 16 VDC with a capacitance of 470 µF, featuring a low ESR of 0.42328 Ω at 120 Hz and 100 kHz and a maximum ripple current of 1504 mA at 125°C. It has a cylindrical radial package measuring 8 mm in diameter and 12 mm in length, operates from -55°C to +125°C, and meets a load life requirement of 2000 hours at 125°C with rated voltage. Dissipation factor is 12% maximum at 120 Hz and 20°C, and leakage current is 13 µA maximum.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Aluminum Polymer Capacitors, High Temperature 470µF 16V
470µF 16V Aluminum - Polymer Capacitors Radial, Can 13mOhm 1500 Hrs @ 125°C
CAP ALUM POLY 470UF 20% 16V T/H
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 477AVG016MFBJ | 477AVG016MFBJ | 2002-477AVG016MFBJ | 477AVG016MFBJ-ND | 477AVG016MFBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |