Aluminum polymer capacitor with a rated voltage of 4V, designed for high ripple current applications such as DC-DC converters and voltage regulators. The part has a capacitance of 560 μF, a maximum ESR of 0.3 Ω at 100 kHz and 20°C, and a maximum ripple current of 6100 mA RMS at 105°C and 100 kHz. It operates within a temperature range of -55°C to +105°C and has a radial case with dimensions of 8 mm in diameter and 11.5 mm in height. Leakage current is limited to 448 μA max at 20°C. The capacitor meets a 2000-hour load life test at 105°C with rated voltage applied.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 560UF 20% 4V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 567ULR4R0MFH | 567ULR4R0MFH | 567ULR4R0MFH |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 560 microF | 560 microF | 560 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |