Cornell Dubilier Aluminum Electrolytic Capacitors 500C172T200AJ2B

Description
95 °C Long Life, Screw Terminal, Aluminum
Request a Quote Datasheet
Description
95 °C Long Life, Screw Terminal, Aluminum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-500C172T200AJ2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-500C172T200AJ2B
Aluminum Electrolytic Capacitors 2002-500C172T200AJ2B
95 °C Long Life, Screw Terminal, Aluminum

95 °C Long Life, Screw Terminal, Aluminum

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 500C172T200AJ2B - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
500C172T200AJ2B
Aluminum Electrolytic Capacitor 500C172T200AJ2B
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 500C172T200AJ2B-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
500C172T200AJ2B-ND
Aluminum Electrolytic Capacitors 500C172T200AJ2B-ND
1700µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 63.9mOhm @ 120Hz 5000 Hrs @ 85°C

1700µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 63.9mOhm @ 120Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 500C172T200AJ2B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
500C172T200AJ2B
Capacitors - Aluminum Electrolytic Capacitors 500C172T200AJ2B
CAP ALUM 1700UF 200V SCREW

CAP ALUM 1700UF 200V SCREW

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-500C172T200AJ2B 500C172T200AJ2B 500C172T200AJ2B-ND 500C172T200AJ2B
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature 95 C (203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Packing Method Carton Bulk Bulk; Bulk
Capacitance Range 1700 microF 1700 microF 1700 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701199 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details