+85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High ripple Current Ratings|•Large Case Size Selection|•Extended Life|•High Voltage|•Lead free Leads|•Rugged Design
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 477LBB450M2EG |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 470 microF |
| Capacitance Tolerance | 20 (+/- %) |