Aluminum polymer capacitor for DC-DC converters and voltage regulators, with a radial package measuring 8x11.5 mm. Rated for 16 V DC with a capacitance of 470 µF, it has a maximum ESR of 0.35 Ω at 100 kHz and 105°C, and a maximum ripple current of 5000 mA RMS at 100 kHz and 105°C. Leakage current is limited to 752 µA at 20°C. It operates from -55°C to +105°C and meets a 2000-hour load life test at 105°C with rated voltage applied, with capacitance change no greater than 20% of initial value and ESR no more than 150% of maximum specified value.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 470UF 20% 16V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 477ULR016MFH | 477ULR016MFH | 477ULR016MFH |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |