The 477ALG025MFBJ is a radial aluminum polymer capacitor rated for 25 VDC with a capacitance of 470 µF, designed for high ripple current and low ESR applications in industrial, medical, and automotive power supplies. It features a maximum ESR of 0.423 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 2350 mA at 105°C. The capacitor operates over a temperature range of -55°C to +125°C and is rated for 2000 hours of load life at 125°C with rated voltage and ripple current applied. It has a physical dimension of 8 mm in diameter by 12 mm in height and a capacitance tolerance of +20% at 120 Hz, 20°C. The dissipation factor is maximum 12% at 120 Hz, 20°C. The part meets specified performance under humidity and surge voltage tests with defined limits on capacitance change, ESR, and leakage current.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Aluminum Polymer Capacitors, High Temperature 470µF 25V
470µF 25V Aluminum - Polymer Capacitors Radial, Can 16mOhm 1500 Hrs @ 125°C
CAP ALUM POLY 470UF 20% 25V T/H
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 477ALG025MFBJ | 477ALG025MFBJ | 2002-477ALG025MFBJ | 477ALG025MFBJ-ND | 477ALG025MFBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |