The 600F series is an EIA 0805 surface-mount multilayer capacitor designed for RF and microwave applications requiring ultra-low ESR and high Q performance. It operates from -55°C to +125°C with a working voltage of 250 V and a temperature coefficient of ±30 ppm/°C. Capacitance values range from 0.1 pF to 240 pF, with tolerances from ±0.05 pF to ±20%. The component features high insulation resistance, no aging or piezoelectric effects, and supports tape and reel packaging. Solderability meets >90% terminal coverage and complies with RoHS standards.
KYOCERA AVX’s 600F, EIA 0805, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600F Series your best choice for a wide range of RF and microwave applications.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 600F0R6BT250T4K |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |