Aluminum polymer capacitor for DC-DC converters, voltage regulators, and decoupling, with a radial case measuring 6.3 mm in diameter and 8 mm in length. Rated for 2.5 VDC with a capacitance of 560 µF, it has a maximum ESR of 0.3 Ω at 100 kHz and 20°C, and a maximum ripple current of 4000 mA RMS at 105°C. Operating temperature range is -55°C to +105°C. Leakage current is 0.2CV or 280 µA, whichever is greater. Capacitance tolerance is +20% at 120 Hz, 20°C. Meets load life and damp heat test criteria with rated voltage applied for 2000 hours at 105°C and 1000 hours at 60°C with 90-95% relative humidity.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 560UF 20% 2.5V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 567ULR2R5MFF | 567ULR2R5MFF | 567ULR2R5MFF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 560 microF | 560 microF | 560 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |