The 476XMPL6R3MG19 is a low-profile, multi-layer chip capacitor designed for decoupling and noise suppression, with a rated voltage of 6.3 VDC and a capacitance of 47 µF. It has a maximum RMS ripple current of 29.61 A at 105°C, a maximum leakage current of 25 µA at 20°C, and an ESR of 2.1164 Ω at 100 kHz. The part dimensions are 7.3 mm × 4.3 mm × 1.9 mm. It operates over a temperature range of -55°C to +105°C, complies with RoHS standards, and uses halogen-free epoxy.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
47µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 25mOhm 1000 Hrs @ 105°C
Aluminum Polymer Capacitors, SMD Solid Conductive 47µF
CAP ALUM POLY 47UF 20% 6.3V SMD
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 476XMPL6R3MG19 | 476XMPL6R3MG19 | 476XMPL6R3MG19-ND | 2002-476XMPL6R3MG19 | 476XMPL6R3MG19 |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |