The Kyocera AVX 550U Ultra-Broadband Capacitor is manufactured with highest quality materials to provide reliable and repeatable Ultra-Broadband performance from 16KHz through 70+ GHz. It exhibits ultra-low insertion loss, flat frequency response and excellent return loss, and is ideal for D.C. Blocking, Coupling, Bypassing and Feedback applications requiring Ultra-Broadband performance. The 550U is a one-piece 0201* SMT package, fully compatible with high speed automated pick-and-place manufacturing. It is designed to meet the most stringent requirements of Ultra-Broadband applications.
10000pF 0%, +100% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
10000pF 0%, +100% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
10000pF 0%, +100% 6.3V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP, 22PPM/DEG C, 10NF, 6.3VDC, 0201; Capacitance:10nF; Voltage Rating:6.3VDC; Product Range:UBC 550Z Series; Capacitance Tolerance:0%, +100%; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric] RoHS Compliant: Yes
CAP, 22PPM/DEG C, 10NF, 6.3VDC, 0201; Capacitance:10nF; Voltage Rating:6.3VDC; Product Range:UBC 550Z Series; Capacitance Tolerance:0%, +100%; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric] RoHS Compliant: Yes
| Richardson RFPD | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 550Z103PTT | 1284-1002-6-ND | 1284-1002-2-ND | 39AJ5751 |
| Product Name | Ultra Broadband SMT Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 22Ppm/deg C, 10Nf, 6.3Vdc, 0201; Capacitance Kyocera Avx |
| Electrostatic Capacitors | X5R | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | ||
| Capacitance Tolerance | 100 (+/- %) | 100 (+/- %) | 100 (+/- %) | 100 (+/- %) |
| WVDC | 10 volts | 6.3 volts | 6.3 volts | 6.3 volts |
| Packing Method | Tape Reel | Digi-Reel® | Tape Reel | Tape Reel |