The 4CMC331M450AK8 is a plug-in, radial leaded aluminum electrolytic capacitor for bus filtering applications, rated for 450 Vdc with a capacitance of 330 µF and a tolerance of ±20%. It features a 1 3/8 inch diameter and 1 3/4 inch height, with three 14-gauge copper pins for reverse-proof mounting. The capacitor operates from -40 °C to +85 °C, has a maximum ESR of 281 mΩ at 25 °C, and supports a ripple current of 1.8 A at 120 Hz and 2.5 A at 20 kHz. It meets endurance and shelf life tests at 85 °C and is designed for high-capacitance, high-ripple applications such as welders and energy storage.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 4CMC331M450AK8 |
| Product Name | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 330 microF |