10000pF 0%, +100% 10V Ceramic Capacitor 0201 (0603 Metric)
10000pF 0%, +100% 10V Ceramic Capacitor 0201 (0603 Metric)
10000pF 0%, +100% 10V Ceramic Capacitor 0201 (0603 Metric)
The Kyocera AVX 550U Ultra-Broadband Capacitor is manufactured with highest quality materials to provide reliable and repeatable Ultra-Broadband performance from 16KHz through 70+ GHz. It exhibits ultra-low insertion loss, flat frequency response and excellent return loss, and is ideal for D.C. Blocking, Coupling, Bypassing and Feedback applications requiring Ultra-Broadband performance. The 550U is a one-piece 0201* SMT package, fully compatible with high speed automated pick-and-place manufacturing. It is designed to meet the most stringent requirements of Ultra-Broadband applications.
CAP, 22PPM/DEG C, 10NF, 6.3VDC, 0201; Capacitance:10nF; Voltage Rating:6.3VDC; Product Range:UBC 550Z Series; Capacitance Tolerance:0%, +100%; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric] RoHS Compliant: Yes
CAP, 22PPM/DEG C, 10NF, 6.3VDC, 0201; Capacitance:10nF; Voltage Rating:6.3VDC; Product Range:UBC 550Z Series; Capacitance Tolerance:0%, +100%; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric] RoHS Compliant: Yes
| DigiKey | DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1284-550Z103PCATTR-ND | 1284-550Z103PCATDKR-ND | 550Z103PCAT | 39AJ5748 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ultra Broadband SMT Capacitors | Cap, 22Ppm/deg C, 10Nf, 6.3Vdc, 0201; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | High Frequency; RF / Microwave; Bypass | High Frequency; RF / Microwave; Bypass | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | X5R | |
| Capacitance Tolerance | 100 (+/- %) | 100 (+/- %) | 100 (+/- %) | 100 (+/- %) |