Cornell Dubilier Aluminum Polymer 477XMPL002MG19R

Description
Molded Chip
Request a Quote
Description
Molded Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 477XMPL002MG19R is a surface-mount multilayer aluminum polymer chip capacitor with a rated voltage of 2 VDC, capacitance of 470 µF, and a tolerance of ±20%. It has a maximum ESR of 0.2116 Ω at 100 kHz and 20°C, and a maximum ripple current of 94 A at 105°C. The component measures 7.3 mm × 4.3 mm × 1.9 mm and is designed for operating temperatures from -55°C to +105°C. It meets RoHS compliance and uses halogen-free epoxy. Leakage current is specified at ≤9 μA at 25°C after 2 minutes. The case size is EIA G19. Capacitance change over load life is limited to <20% of the initial value. Moisture resistance is qualified per a 500-hour test at 60°C and 90% relative humidity.

Datasheet Summary
Powered by GS/AI

The 477XMPL002MG19R is a surface-mount multilayer aluminum polymer chip capacitor with a rated voltage of 2 VDC, capacitance of 470 µF, and a tolerance of ±20%. It has a maximum ESR of 0.2116 Ω at 100 kHz and 20°C, and a maximum ripple current of 94 A at 105°C. The component measures 7.3 mm × 4.3 mm × 1.9 mm and is designed for operating temperatures from -55°C to +105°C. It meets RoHS compliance and uses halogen-free epoxy. Leakage current is specified at ≤9 μA at 25°C after 2 minutes. The case size is EIA G19. Capacitance change over load life is limited to <20% of the initial value. Moisture resistance is qualified per a 500-hour test at 60°C and 90% relative humidity.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Polymer - 477XMPL002MG19R - Cornell Dubilier
Liberty, SC, United States
Aluminum Polymer
477XMPL002MG19R
Aluminum Polymer 477XMPL002MG19R
Molded Chip

Molded Chip

Supplier's Site Datasheet
Aluminum Polymer Capacitor - 477XMPL002MG19R - Richardson RFPD
Downers Grove, IL, United States
Aluminum Polymer Capacitor
477XMPL002MG19R
Aluminum Polymer Capacitor 477XMPL002MG19R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Aluminum Polymer Capacitors - 2002-477XMPL002MG19R - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Polymer Capacitors
2002-477XMPL002MG19R
Aluminum Polymer Capacitors 2002-477XMPL002MG19R
Aluminum Polymer Capacitors, SMD Solid Conductive 470µF

Aluminum Polymer Capacitors, SMD Solid Conductive 470µF

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 1572-477XMPL002MG19RDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1572-477XMPL002MG19RDKR-ND
Aluminum - Polymer Capacitors 1572-477XMPL002MG19RDKR-ND
CAP ALUM POLY 470UF 20% 2V SMD

CAP ALUM POLY 470UF 20% 2V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - 1572-477XMPL002MG19RCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1572-477XMPL002MG19RCT-ND
Aluminum - Polymer Capacitors 1572-477XMPL002MG19RCT-ND
CAP ALUM POLY 470UF 20% 2V SMD

CAP ALUM POLY 470UF 20% 2V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - 1572-477XMPL002MG19RTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1572-477XMPL002MG19RTR-ND
Aluminum - Polymer Capacitors 1572-477XMPL002MG19RTR-ND
470µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 6mOhm 1000 Hrs @ 105°C

470µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 6mOhm 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 477XMPL002MG19R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
477XMPL002MG19R
Capacitors - Aluminum - Polymer Capacitors 477XMPL002MG19R
CAP ALUM POLY 470UF 20% 2V SMD

CAP ALUM POLY 470UF 20% 2V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD New Yorker Electronics Co., Inc. DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 477XMPL002MG19R 477XMPL002MG19R 2002-477XMPL002MG19R 1572-477XMPL002MG19RDKR-ND 1572-477XMPL002MG19RCT-ND 477XMPL002MG19R
Product Name Aluminum Polymer Aluminum Polymer Capacitor Aluminum Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 245LC3500KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C753U030BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details