Cornell Dubilier Aluminum Polymer 477UVR016MFBJ

Description
Vertical Chip
Request a Quote
Description
Vertical Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 477UVR016MFBJ is an aluminum polymer capacitor designed for DC-DC converters, voltage regulators, and decoupling applications with a rated voltage of 16 VDC, capacitance of 470 µF, and a maximum ESR of 0.4233 Ω at 120 Hz and 20°C. It supports a ripple current of 4040 mA at 100 kHz and 105°C, with a physical dimension of 8 mm diameter by 12 mm height. The capacitor operates from -55°C to +105°C and meets leakage current limits of 1504 µA maximum. It has a dissipation factor of 14% maximum at 120 Hz, 20°C, and maintains stability under load life and damp heat test conditions. The capacitor complies with standard soldering heat resistance requirements and exhibits low impedance ratio between +20°C and +105°C.

Datasheet Summary
Powered by GS/AI

The 477UVR016MFBJ is an aluminum polymer capacitor designed for DC-DC converters, voltage regulators, and decoupling applications with a rated voltage of 16 VDC, capacitance of 470 µF, and a maximum ESR of 0.4233 Ω at 120 Hz and 20°C. It supports a ripple current of 4040 mA at 100 kHz and 105°C, with a physical dimension of 8 mm diameter by 12 mm height. The capacitor operates from -55°C to +105°C and meets leakage current limits of 1504 µA maximum. It has a dissipation factor of 14% maximum at 120 Hz, 20°C, and maintains stability under load life and damp heat test conditions. The capacitor complies with standard soldering heat resistance requirements and exhibits low impedance ratio between +20°C and +105°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Polymer - 477UVR016MFBJ - Cornell Dubilier
Liberty, SC, United States
Aluminum Polymer
477UVR016MFBJ
Aluminum Polymer 477UVR016MFBJ
Vertical Chip

Vertical Chip

Supplier's Site Datasheet
Aluminum Polymer Capacitor - 477UVR016MFBJ - Richardson RFPD
Downers Grove, IL, United States
Aluminum Polymer Capacitor
477UVR016MFBJ
Aluminum Polymer Capacitor 477UVR016MFBJ
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 477UVR016MFBJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
477UVR016MFBJ
Capacitors - Aluminum - Polymer Capacitors 477UVR016MFBJ
CAP ALUM POLY 470UF 20% 16V SMD

CAP ALUM POLY 470UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 477UVR016MFBJ 477UVR016MFBJ 477UVR016MFBJ
Product Name Aluminum Polymer Aluminum Polymer Capacitor Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Polymer - 227XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C402T200CB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-3864-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details