Aluminum polymer capacitor for DC-DC converters, voltage regulators, and decoupling, with a radial package measuring 5x9 mm. Rated for 2.5 V DC with a capacitance of 470 µF, it has a maximum ESR of 0.35 Ω at 100 kHz and 20°C, a leakage current of 280 µA maximum, and a ripple current rating of 4180 mA RMS at 105°C. It operates reliably from -55°C to +105°C and meets a 2000-hour load life test at 105°C with rated voltage applied.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 470UF 20% 2.5V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 477ULR2R5MDK | 477ULR2R5MDK | 477ULR2R5MDK |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |