Aluminum polymer capacitor for power units, LED lighting, and telecommunications, with a radial leaded package and dimensions of 10mm in diameter and 12mm in length. Rated for 25V DC with a capacitance of 470 µF, it has an ESR of 0.42328 Ω at 120 Hz and 20°C, and a maximum ripple current of 4700 mA at 105°C and 100 kHz. Operating temperature ranges from -55°C to +125°C, with a load life of 2000 hours at 125°C under rated voltage. Capable of withstanding surge voltage up to 1.15 times rated voltage. Leakage current is 16 µA at 20°C with rated voltage applied. Meets the specified capacitance tolerance of +20% at 120 Hz and maintains stability under humidity and surge conditions.
Aluminum Polymer Capacitors, High Temperature 470µF 25V
470µF 25V Aluminum - Polymer Capacitors Radial, Can 16mOhm 1500 Hrs @ 125°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 470UF 20% 25V T/H
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 477AVG025MGBJ | 2002-477AVG025MGBJ | 477AVG025MGBJ-ND | 477AVG025MGBJ | 477AVG025MGBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |